HARTING Inc. of North America Circular Housing, Rcpt, Size M14, Insert; Product Range Harting 21410000013

Description
CIRCULAR HOUSING, RCPT, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, RCPT, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Size M14, Insert; Product Range Harting - 50AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Size M14, Insert; Product Range Harting
50AC4152
Circular Housing, Rcpt, Size M14, Insert; Product Range Harting 50AC4152
CIRCULAR HOUSING, RCPT, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AC4152
Product Name Circular Housing, Rcpt, Size M14, Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details