HARTING Inc. of North America Circular Housing, Plug, Size M14, Insert; Product Range Harting 21410000012

Description
CIRCULAR HOUSING, PLUG, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, PLUG, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Plug, Size M14, Insert; Product Range Harting - 50AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, Size M14, Insert; Product Range Harting
50AC4151
Circular Housing, Plug, Size M14, Insert; Product Range Harting 50AC4151
CIRCULAR HOUSING, PLUG, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, SIZE M14, INSERT; Product Range:-; Shell Type:-; For Use With:Harting M14 Circular Connectors; Connector Body Material:-; Connector Shell Size:M14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AC4151
Product Name Circular Housing, Plug, Size M14, Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details