HARTING Inc. of North America Circular Cable Assemblies 21402000883050

Description
M12 A-COD 8-POL ST/- M/- PVC 5.0
Request a Quote Datasheet
Description
M12 A-COD 8-POL ST/- M/- PVC 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21402000883050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21402000883050-ND
Circular Cable Assemblies 1195-21402000883050-ND
M12 A-COD 8-POL ST/- M/- PVC 5.0

M12 A-COD 8-POL ST/- M/- PVC 5.0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-21402000883050-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details