HARTING Inc. of North America M12 A-Code Single Ended Overmolded Cable Assembly (Orange), 4Pin, 120Degree Angled Male With Orange Mating Face For Right Side, 4Xawg22 Pur Black, 1.0M Harting 2137B700430010

Description
M12 A-CODE SINGLE ENDED OVERMOLDED CABLE ASSEMBLY (ORANGE), 4PIN, 120DEGREE ANGLED MALE WITH ORANGE MATING FACE FOR RIGHT SIDE, 4XAWG22 PUR BLACK, 1.0M
Description
M12 A-CODE SINGLE ENDED OVERMOLDED CABLE ASSEMBLY (ORANGE), 4PIN, 120DEGREE ANGLED MALE WITH ORANGE MATING FACE FOR RIGHT SIDE, 4XAWG22 PUR BLACK, 1.0M

Suppliers

Company
Product
Description
Supplier Links
M12 A-Code Single Ended Overmolded Cable Assembly (Orange), 4Pin, 120Degree Angled Male With Orange Mating Face For Right Side, 4Xawg22 Pur Black, 1.0M Harting - 63AJ7651 - Newark, An Avnet Company
Chicago, IL, United States
M12 A-Code Single Ended Overmolded Cable Assembly (Orange), 4Pin, 120Degree Angled Male With Orange Mating Face For Right Side, 4Xawg22 Pur Black, 1.0M Harting
63AJ7651
M12 A-Code Single Ended Overmolded Cable Assembly (Orange), 4Pin, 120Degree Angled Male With Orange Mating Face For Right Side, 4Xawg22 Pur Black, 1.0M Harting 63AJ7651
M12 A-CODE SINGLE ENDED OVERMOLDED CABLE ASSEMBLY (ORANGE), 4PIN, 120DEGREE ANGLED MALE WITH ORANGE MATING FACE FOR RIGHT SIDE, 4XAWG22 PUR BLACK, 1.0M

M12 A-CODE SINGLE ENDED OVERMOLDED CABLE ASSEMBLY (ORANGE), 4PIN, 120DEGREE ANGLED MALE WITH ORANGE MATING FACE FOR RIGHT SIDE, 4XAWG22 PUR BLACK, 1.0M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ7651
Product Name M12 A-Code Single Ended Overmolded Cable Assembly (Orange), 4Pin, 120Degree Angled Male With Orange Mating Face For Right Side, 4Xawg22 Pur Black, 1.0M Harting
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details