The Sensor Cord, part number 21 37 520 0F04 100, features a 17-position M17 receptacle with a free end and a cable length of 10 meters. It is constructed from PVC and is designed for use in system cabling applications. The cord has a rated current of 2 A and a rated voltage of 60 V, with an operational temperature range of -20 to +80 °C. It is compliant with IP65 and IP67 protection ratings, making it suitable for environments where dust and water exposure may occur. The product is RoHS compliant with certain exemptions and has a net weight of 1,100 grams. It is manufactured in China and is part of the circular connectors M17 series.
Cable Assembly 32.8' (10.00m)
SENSOR CORD, 17P M17 RCPT-FREE END, 10M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-21375200F04100-ND | 57AJ6411 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 17P M17 Rcpt-Free End, 10M; Connector Type A Harting |
| Cable Shielding | No Shielding |