HARTING Inc. of North America Circular Cable Assemblies 21375200F02050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21375200F02050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21375200F02050-ND
Circular Cable Assemblies 1195-21375200F02050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 17P M17 Rcpt-Free End, 5M; Connector Type A Harting - 57AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M17 Rcpt-Free End, 5M; Connector Type A Harting
57AJ6408
Sensor Cord, 17P M17 Rcpt-Free End, 5M; Connector Type A Harting 57AJ6408
SENSOR CORD, 17P M17 RCPT-FREE END, 5M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M17 Series

SENSOR CORD, 17P M17 RCPT-FREE END, 5M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M17 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21375200F02050-ND 57AJ6408
Product Name Circular Cable Assemblies Sensor Cord, 17P M17 Rcpt-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details