HARTING Inc. of North America Circular Cable Assemblies 21375200703100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21375200703100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21375200703100-ND
Circular Cable Assemblies 1195-21375200703100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 7P M17 Rcpt-Free End, 10M; Connector Type A Harting - 57AJ6415 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7P M17 Rcpt-Free End, 10M; Connector Type A Harting
57AJ6415
Sensor Cord, 7P M17 Rcpt-Free End, 10M; Connector Type A Harting 57AJ6415
SENSOR CORD, 7P M17 RCPT-FREE END, 10M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Circular Connectors M17 Series

SENSOR CORD, 7P M17 RCPT-FREE END, 10M; Connector Type A:M17 Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Circular Connectors M17 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21375200703100-ND 57AJ6415
Product Name Circular Cable Assemblies Sensor Cord, 7P M17 Rcpt-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details