Cable Assembly 16.40' (5.00m)
SENSOR CORD, 8 M23 PLUG-FREE END, 5M; Connector Type A:M23 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M23 Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-21373800G78050-ND | 57AJ6404 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 8 M23 Plug-Free End, 5M; Connector Type A Harting |
| Cable Shielding | No Shielding |