Cable Assembly 32.8' (10.00m)
SENSOR CORD, 6P M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Circular Connectors M23 Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-21373800676100-ND | 57AJ6407 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 6P M23 Rcpt-Free End, 10M; Connector Type A Harting |
| Cable Shielding | No Shielding |