HARTING Inc. of North America Circular Cable Assemblies 21373600F73100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373600F73100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373600F73100-ND
Circular Cable Assemblies 1195-21373600F73100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, R/a M23 Rcpt-Free End, 10M; Connector Type A Harting - 57AJ6401 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, R/a M23 Rcpt-Free End, 10M; Connector Type A Harting
57AJ6401
Sensor Cord, R/a M23 Rcpt-Free End, 10M; Connector Type A Harting 57AJ6401
SENSOR CORD, R/A M23 RCPT-FREE END, 10M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

SENSOR CORD, R/A M23 RCPT-FREE END, 10M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373600F73100-ND 57AJ6401
Product Name Circular Cable Assemblies Sensor Cord, R/a M23 Rcpt-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details