HARTING Inc. of North America Circular Cable Assemblies 21373600F72050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373600F72050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373600F72050-ND
Circular Cable Assemblies 1195-21373600F72050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting - 57AJ6398 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting
57AJ6398
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting 57AJ6398
SENSOR CORD, R/A M23 RCPT-FREE END, 5M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

SENSOR CORD, R/A M23 RCPT-FREE END, 5M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373600F72050-ND 57AJ6398
Product Name Circular Cable Assemblies Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details