HARTING Inc. of North America Circular Cable Assemblies 21373600D75050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373600D75050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373600D75050-ND
Circular Cable Assemblies 1195-21373600D75050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting - 57AJ6396 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting
57AJ6396
Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting 57AJ6396
SENSOR CORD, R/A M23 RCPT-FREE END, 5M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

SENSOR CORD, R/A M23 RCPT-FREE END, 5M; Connector Type A:90° M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373600D75050-ND 57AJ6396
Product Name Circular Cable Assemblies Sensor Cord, R/a M23 Rcpt-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details