HARTING Inc. of North America Circular Cable Assemblies 21373500F73100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373500F73100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373500F73100-ND
Circular Cable Assemblies 1195-21373500F73100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 17P M23 Rcpt-Free End, 10M; Connector Type A Harting - 57AJ6389 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M23 Rcpt-Free End, 10M; Connector Type A Harting
57AJ6389
Sensor Cord, 17P M23 Rcpt-Free End, 10M; Connector Type A Harting 57AJ6389
SENSOR CORD, 17P M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

SENSOR CORD, 17P M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373500F73100-ND 57AJ6389
Product Name Circular Cable Assemblies Sensor Cord, 17P M23 Rcpt-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details