HARTING Inc. of North America Circular Cable Assemblies 21373500F72050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373500F72050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373500F72050-ND
Circular Cable Assemblies 1195-21373500F72050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 17P M23 Rcpt-Free End, 5M; Connector Type A Harting - 57AJ6386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M23 Rcpt-Free End, 5M; Connector Type A Harting
57AJ6386
Sensor Cord, 17P M23 Rcpt-Free End, 5M; Connector Type A Harting 57AJ6386
SENSOR CORD, 17P M23 RCPT-FREE END, 5M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M23 Series

SENSOR CORD, 17P M23 RCPT-FREE END, 5M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M23 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373500F72050-ND 57AJ6386
Product Name Circular Cable Assemblies Sensor Cord, 17P M23 Rcpt-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details