HARTING Inc. of North America Circular Cable Assemblies 21373500D75100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 19P M23 Rcpt-Free End, 10M features a copper cable with a round structure, consisting of 19 cores (3x AWG 18 and 16x AWG 22). It is designed for signal transmission with a rated voltage of 150 V and a rated current of 2 A for signal and 9 A for power applications. The cord has a length of 10 meters and is constructed with PVC material, providing durability and flexibility. It is rated for use in temperatures ranging from -40 to +80 °C and has an IP67 protection rating, making it suitable for harsh environments. The contacts are made of copper alloy with a silver plating, ensuring good conductivity. The product is compliant with RoHS and other environmental regulations, although it contains lead as an exemption. The net weight of the cord is 1,940 g, and it is manufactured in China.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 19P M23 Rcpt-Free End, 10M features a copper cable with a round structure, consisting of 19 cores (3x AWG 18 and 16x AWG 22). It is designed for signal transmission with a rated voltage of 150 V and a rated current of 2 A for signal and 9 A for power applications. The cord has a length of 10 meters and is constructed with PVC material, providing durability and flexibility. It is rated for use in temperatures ranging from -40 to +80 °C and has an IP67 protection rating, making it suitable for harsh environments. The contacts are made of copper alloy with a silver plating, ensuring good conductivity. The product is compliant with RoHS and other environmental regulations, although it contains lead as an exemption. The net weight of the cord is 1,940 g, and it is manufactured in China.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373500D75100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373500D75100-ND
Circular Cable Assemblies 1195-21373500D75100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 19P M23 Rcpt-Free End, 10M; Connector Type A Harting - 57AJ6385 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 19P M23 Rcpt-Free End, 10M; Connector Type A Harting
57AJ6385
Sensor Cord, 19P M23 Rcpt-Free End, 10M; Connector Type A Harting 57AJ6385
SENSOR CORD, 19P M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

SENSOR CORD, 19P M23 RCPT-FREE END, 10M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373500D75100-ND 57AJ6385
Product Name Circular Cable Assemblies Sensor Cord, 19P M23 Rcpt-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details