HARTING Inc. of North America Circular Cable Assemblies 21373500C71050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21373500C71050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21373500C71050-ND
Circular Cable Assemblies 1195-21373500C71050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 12P M23 Rcpt-Free End, 5M; Connector Type A Harting - 57AJ6380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M23 Rcpt-Free End, 5M; Connector Type A Harting
57AJ6380
Sensor Cord, 12P M23 Rcpt-Free End, 5M; Connector Type A Harting 57AJ6380
SENSOR CORD, 12P M23 RCPT-FREE END, 5M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M23 Series

SENSOR CORD, 12P M23 RCPT-FREE END, 5M; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Circular Connectors M23 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21373500C71050-ND 57AJ6380
Product Name Circular Cable Assemblies Sensor Cord, 12P M23 Rcpt-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details