HARTING Inc. of North America Circular Cable Assemblies 2136D3D5428010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8422-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8422-ND
Circular Cable Assemblies 1195-8422-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting - 94AC8012 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting
94AC8012
Sensor Cord, 4P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting 94AC8012
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-M8 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8422-ND 94AC8012
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Plug-M8 Rcpt, 1M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details