HARTING Inc. of North America Circular Cable Assemblies 2136D3D5428005

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8421-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8421-ND
Circular Cable Assemblies 1195-8421-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting - 94AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting
94AC8011
Sensor Cord, 4P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting 94AC8011
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-M8 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8421-ND 94AC8011
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details