HARTING Inc. of North America Circular Cable Assemblies 2136D3D5328020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8420-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8420-ND
Circular Cable Assemblies 1195-8420-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 3P M8 Plug-M8 Rcpt, 2M; Connector Type A Harting - 94AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M8 Rcpt, 2M; Connector Type A Harting
94AC8010
Sensor Cord, 3P M8 Plug-M8 Rcpt, 2M; Connector Type A Harting 94AC8010
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 2M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M8 RCPT, 2M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8420-ND 94AC8010
Product Name Circular Cable Assemblies Sensor Cord, 3P M8 Plug-M8 Rcpt, 2M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details