HARTING Inc. of North America Circular Cable Assemblies 2136D3D5328005

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8418-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8418-ND
Circular Cable Assemblies 1195-8418-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 3P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting - 94AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting
94AC8008
Sensor Cord, 3P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting 94AC8008
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M8 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8418-ND 94AC8008
Product Name Circular Cable Assemblies Sensor Cord, 3P M8 Plug-M8 Rcpt, 0.5M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details