HARTING Inc. of North America Circular Cable Assemblies 2136D3D4428020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8417-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8417-ND
Circular Cable Assemblies 1195-8417-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-M12 Rcpt, 2M; Connector Type A Harting - 94AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-M12 Rcpt, 2M; Connector Type A Harting
94AC8007
Sensor Cord, 4P M8 Plug-M12 Rcpt, 2M; Connector Type A Harting 94AC8007
SENSOR CORD, 4P M8 PLUG-M12 RCPT, 2M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-M12 RCPT, 2M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8417-ND 94AC8007
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Plug-M12 Rcpt, 2M; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details