HARTING Inc. of North America Sensor Cord, 4P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting 2136D3D4428005

Description
SENSOR CORD, 4P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, 4P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting - 94AC8005 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting
94AC8005
Sensor Cord, 4P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting 94AC8005
SENSOR CORD, 4P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8005
Product Name Sensor Cord, 4P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details