HARTING Inc. of North America Sensor Cord, 3P M8 Plug-M12 Rcpt, 1M; Connector Type A Harting 2136D3D4328010

Description
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes
Description
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Plug-M12 Rcpt, 1M; Connector Type A Harting - 94AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M12 Rcpt, 1M; Connector Type A Harting
94AC8003
Sensor Cord, 3P M8 Plug-M12 Rcpt, 1M; Connector Type A Harting 94AC8003
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M12 RCPT, 1M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8003
Product Name Sensor Cord, 3P M8 Plug-M12 Rcpt, 1M; Connector Type A Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details