HARTING Inc. of North America Sensor Cord, 3P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting 2136D3D4328005

Description
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting - 94AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting
94AC8002
Sensor Cord, 3P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting 94AC8002
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M12 RCPT, 0.5M; Connector Type A:90° M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC8002
Product Name Sensor Cord, 3P M8 Plug-M12 Rcpt, 0.5M; Connector Type A Harting
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details