HARTING Inc. of North America Circular Cable Assemblies 21350400305050

Description
CBL 3POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 3POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21350400305050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21350400305050-ND
Circular Cable Assemblies 1195-21350400305050-ND
CBL 3POS PLUG RA TO WIRE 16.4'

CBL 3POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK - 21350400305050 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK
21350400305050
M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK 21350400305050
M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK

M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-21350400305050-ND 21350400305050
Product Name Circular Cable Assemblies M12 A-CD 3-P ANG F TO O END 5M PUR YELLOW JCK
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details