HARTING Inc. of North America M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK 21350100315050

Description
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK
Request a Quote Datasheet
Description
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK - 21350100315050 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK
21350100315050
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK 21350100315050
M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK

M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK

Buy Now
Circular Cable Assemblies - 1195-21350100315050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21350100315050-ND
Circular Cable Assemblies 1195-21350100315050-ND
CIRC CBL 3POS RCPT TO WIRE 16.4'

CIRC CBL 3POS RCPT TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 21350100315050 1195-21350100315050-ND
Product Name M12 A-CD 3-P ST M TO O END 5M PVC YELLOW JCK Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details