HARTING Inc. of North America Circular Cable Assemblies 2134C7C7477075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-7254-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-7254-ND
Circular Cable Assemblies 1195-7254-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2134C7C7477075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2134C7C7477075
Cable Assemblies - Circular Cable Assemblies 2134C7C7477075
CBL 4POS MALE TO MALE 24.6'

CBL 4POS MALE TO MALE 24.6'

Supplier's Site
Sensor Cord, 4P M8 Plug-Plug, 24.6Ft; Connector Type A Harting - 60AC6802 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Plug, 24.6Ft; Connector Type A Harting
60AC6802
Sensor Cord, 4P M8 Plug-Plug, 24.6Ft; Connector Type A Harting 60AC6802
SENSOR CORD, 4P M8 PLUG-PLUG, 24.6FT; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-PLUG, 24.6FT; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-7254-ND 2134C7C7477075 60AC6802
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M8 Plug-Plug, 24.6Ft; Connector Type A Harting
Cable Length 24.6 ft (74.98 dm) 24.6 ft (74.98 dm) 24.61 ft (75 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details