The Sensor Cord, 4P M8 Plug-Plug, 6.6Ft features a connector-to-connect
Cable Assembly 6.56' (2.00m)
SENSOR CORD, 4P M8 PLUG-PLUG, 6.6FT; Connector to Connector:M8 Straight Plug to M8 Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
CBL 4POS MALE TO MALE 6.56'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-7252-ND | 74AC2657 | 2134C7C7477020 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M8 Plug-Plug, 6.6Ft; Connector To Connector Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |