HARTING Inc. of North America Circular Cable Assemblies 2134C7C7477010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-7253-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-7253-ND
Circular Cable Assemblies 1195-7253-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-Plug, 3.3Ft; Connector Type A Harting - 60AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Plug, 3.3Ft; Connector Type A Harting
60AC6799
Sensor Cord, 4P M8 Plug-Plug, 3.3Ft; Connector Type A Harting 60AC6799
SENSOR CORD, 4P M8 PLUG-PLUG, 3.3FT; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-PLUG, 3.3FT; Connector Type A:M8 Plug; Connector Type B:M8 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 2134C7C7477010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2134C7C7477010
Cable Assemblies - Circular Cable Assemblies 2134C7C7477010
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-7253-ND 60AC6799 2134C7C7477010
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Plug-Plug, 3.3Ft; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details