Cable Assembly 32.8' (10.00m)
CBL CIRC 5POS FEM TO WIRE 32.8'
SENSOR CABLE, 4+PE, 7/8", 10M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349900597100 | 21349900597100-ND | 21349900597100 | 94X0278 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 4+Pe, 7/8, 10M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |