HARTING Inc. of North America Circular Cable Assemblies 21349900597015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6473-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6473-ND
Circular Cable Assemblies 1195-6473-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21349900597015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349900597015
Cable Assemblies 21349900597015
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Sensor Cable, 4+Pe, 7/8, 1.5M; Connector Type A Harting - 94X0276 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8, 1.5M; Connector Type A Harting
94X0276
Sensor Cable, 4+Pe, 7/8, 1.5M; Connector Type A Harting 94X0276
SENSOR CABLE, 4+PE, 7/8", 1.5M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8", 1.5M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349900597015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349900597015
Cable Assemblies - Circular Cable Assemblies 21349900597015
CBL CIRC 5POS FEM TO WIRE 4.92'

CBL CIRC 5POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6473-ND 21349900597015 94X0276 21349900597015
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4+Pe, 7/8, 1.5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details