HARTING Inc. of North America Circular Cable Assemblies 21349900496075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349900496075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349900496075-ND
Circular Cable Assemblies 21349900496075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - 21349900496075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349900496075
Cable Assemblies 21349900496075
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349900496075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349900496075
Cable Assemblies - Circular Cable Assemblies 21349900496075
CBL CIRC 4POS FEM TO WIRE 24.6'

CBL CIRC 4POS FEM TO WIRE 24.6'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349900496075-ND 21349900496075 21349900496075
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details