HARTING Inc. of North America Cable Assemblies 21349899598020

Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet
Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349899598020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899598020
Cable Assemblies 21349899598020
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 1195-6466-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6466-ND
Circular Cable Assemblies 1195-6466-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 2M; Connector Type A Harting - 94X0269 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 2M; Connector Type A Harting
94X0269
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 2M; Connector Type A Harting 94X0269
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 2M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 2M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349899598020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349899598020
Cable Assemblies - Circular Cable Assemblies 21349899598020
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349899598020 1195-6466-ND 94X0269 21349899598020
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 4+Pe, 7/8plug-Receptacle, 2M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details