HARTING Inc. of North America Circular Cable Assemblies 21349899598010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6465-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6465-ND
Circular Cable Assemblies 1195-6465-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349899598010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899598010
Cable Assemblies 21349899598010
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting - 94X0268 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting
94X0268
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting 94X0268
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349899598010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349899598010
Cable Assemblies - Circular Cable Assemblies 21349899598010
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6465-ND 21349899598010 94X0268 21349899598010
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Assembly - 450-02291333-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details