HARTING Inc. of North America Cable Assemblies 21349899597006

Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet
Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349899597006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899597006
Cable Assemblies 21349899597006
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 21349899597006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349899597006-ND
Circular Cable Assemblies 21349899597006-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M - 21349899597006 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M
21349899597006
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M 21349899597006
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M

7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M

Buy Now
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting - 94X0264 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting
94X0264
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting 94X0264
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349899597006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349899597006
Cable Assemblies - Circular Cable Assemblies 21349899597006
CBL 5POS MALE TO FMALE 1.97'

CBL 5POS MALE TO FMALE 1.97'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349899597006 21349899597006-ND 21349899597006 94X0264 21349899597006
Product Name Cable Assemblies Circular Cable Assemblies 7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,6M Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details