HARTING Inc. of North America Circular Cable Assemblies 21349899495010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6459-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6459-ND
Circular Cable Assemblies 1195-6459-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349899495010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899495010
Cable Assemblies 21349899495010
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M - 21349899495010 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M
21349899495010
7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M 21349899495010
7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M

7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349899495010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349899495010
Cable Assemblies - Circular Cable Assemblies 21349899495010
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cable, 4P, 7/8plug-Receptacle, 1M; Connector Type A Harting - 94X0259 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, 7/8plug-Receptacle, 1M; Connector Type A Harting
94X0259
Sensor Cable, 4P, 7/8plug-Receptacle, 1M; Connector Type A Harting 94X0259
SENSOR CABLE, 4P, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:90° 7/8" Plug; Connector Type B:90° 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6459-ND 21349899495010 21349899495010 21349899495010 94X0259
Product Name Circular Cable Assemblies Cable Assemblies 7/8 CABLE ASSY 4-POLE AN/AN F /M 1,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, 7/8plug-Receptacle, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details