HARTING Inc. of North America Circular Cable Assemblies 21349899495003

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349899495003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349899495003-ND
Circular Cable Assemblies 21349899495003-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - 21349899495003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899495003
Cable Assemblies 21349899495003
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M - 21349899495003 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M
21349899495003
7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M 21349899495003
7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M

7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349899495003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349899495003
Cable Assemblies - Circular Cable Assemblies 21349899495003
CBL 4POS MALE TO FMALE 0.98'

CBL 4POS MALE TO FMALE 0.98'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349899495003-ND 21349899495003 21349899495003 21349899495003
Product Name Circular Cable Assemblies Cable Assemblies 7/8 CABLE ASSY 4-POLE AN/AN F /M 0,3M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details