HARTING Inc. of North America Cable Assemblies 21349700598075

Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet
Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349700598075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349700598075
Cable Assemblies 21349700598075
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 21349700598075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349700598075-ND
Circular Cable Assemblies 21349700598075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349700598075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349700598075
Cable Assemblies - Circular Cable Assemblies 21349700598075
CBL CIRC 5POS FEM TO WIRE 24.6'

CBL CIRC 5POS FEM TO WIRE 24.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349700598075 21349700598075-ND 21349700598075
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details