HARTING Inc. of North America 7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M 21349700597050

Description
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M
Request a Quote Datasheet
Description
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M - 21349700597050 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M
21349700597050
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M 21349700597050
7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M

7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M

Buy Now
Cable Assemblies - 21349700597050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349700597050
Cable Assemblies 21349700597050
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 1195-6455-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6455-ND
Circular Cable Assemblies 1195-6455-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, 4+Pe, 7/8, 5M; Connector Type A Harting - 94X0253 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8, 5M; Connector Type A Harting
94X0253
Sensor Cable, 4+Pe, 7/8, 5M; Connector Type A Harting 94X0253
SENSOR CABLE, 4+PE, 7/8", 5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8", 5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349700597050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349700597050
Cable Assemblies - Circular Cable Assemblies 21349700597050
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349700597050 21349700597050 1195-6455-ND 94X0253 21349700597050
Product Name 7/8 CABLE ASSY 4P+PE ST/- F/- 5,0M Cable Assemblies Circular Cable Assemblies Sensor Cable, 4+Pe, 7/8, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers