HARTING Inc. of North America Circular Cable Assemblies 21349700496050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6452-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6452-ND
Circular Cable Assemblies 1195-6452-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21349700496050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349700496050
Cable Assemblies 21349700496050
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M - 21349700496050 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M
21349700496050
7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M 21349700496050
7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M

7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349700496050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349700496050
Cable Assemblies - Circular Cable Assemblies 21349700496050
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, 7/8receptacle-Free End, 5M; Connector Type A Harting - 94X0250 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, 7/8receptacle-Free End, 5M; Connector Type A Harting
94X0250
Sensor Cable, 4P, 7/8receptacle-Free End, 5M; Connector Type A Harting 94X0250
SENSOR CABLE, 4P, 7/8"RECEPTACLE-FREE END, 5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, 7/8"RECEPTACLE-FREE END, 5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6452-ND 21349700496050 21349700496050 21349700496050 94X0250
Product Name Circular Cable Assemblies Cable Assemblies 7/8 CABLE ASSY 4-POLE ST/- F/ - 5,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, 7/8receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details