HARTING Inc. of North America 7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M 21349700495030

Description
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M
Request a Quote Datasheet
Description
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M - 21349700495030 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M
21349700495030
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M 21349700495030
7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M

7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M

Buy Now
Cable Assemblies - 21349700495030 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349700495030
Cable Assemblies 21349700495030
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
Circular Cable Assemblies - 1195-6448-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6448-ND
Circular Cable Assemblies 1195-6448-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349700495030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349700495030
Cable Assemblies - Circular Cable Assemblies 21349700495030
CBL CIRC 4POS FEM TO WIRE 9.84'

CBL CIRC 4POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349700495030 21349700495030 1195-6448-ND 21349700495030
Product Name 7/8 CABLE ASSY 4-POLE ST/- F/ - 3,0M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details