HARTING Inc. of North America Circular Cable Assemblies 21349700495015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6447-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6447-ND
Circular Cable Assemblies 1195-6447-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21349700495015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349700495015
Cable Assemblies 21349700495015
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
Sensor Cable, 4P, 7/8, 1.5M; Connector Type A Harting - 94X0246 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, 7/8, 1.5M; Connector Type A Harting
94X0246
Sensor Cable, 4P, 7/8, 1.5M; Connector Type A Harting 94X0246
SENSOR CABLE, 4P, 7/8", 1.5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, 7/8", 1.5M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349700495015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349700495015
Cable Assemblies - Circular Cable Assemblies 21349700495015
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6447-ND 21349700495015 94X0246 21349700495015
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4P, 7/8, 1.5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details