HARTING Inc. of North America Cable Assemblies 21349697598006

Description
7/8 Cable Assembly 4p+P
Request a Quote
Description
7/8 Cable Assembly 4p+P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4+PE, 7/8" Plug-Receptacle, 0.6M is designed for industrial applications requiring reliable connectivity. It features a 7/8" plug and receptacle configuration with four positions, ensuring compatibility with various devices. The cable length is 600mm (approximately 1.968 feet), making it suitable for applications with specific spatial constraints. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is part of HARTING's range, known for robust and durable solutions in network infrastructure.

Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4+PE, 7/8" Plug-Receptacle, 0.6M is designed for industrial applications requiring reliable connectivity. It features a 7/8" plug and receptacle configuration with four positions, ensuring compatibility with various devices. The cable length is 600mm (approximately 1.968 feet), making it suitable for applications with specific spatial constraints. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is part of HARTING's range, known for robust and durable solutions in network infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349697598006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349697598006
Cable Assemblies 21349697598006
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 21349697598006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349697598006-ND
Circular Cable Assemblies 21349697598006-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M - 21349697598006 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M
21349697598006
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M 21349697598006
7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M

7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M

Buy Now
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting - 94X0237 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting
94X0237
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting 94X0237
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 0.6M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:1.968ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349697598006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349697598006
Cable Assemblies - Circular Cable Assemblies 21349697598006
CBL 5POS MALE TO FMALE 1.97'

CBL 5POS MALE TO FMALE 1.97'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349697598006 21349697598006-ND 21349697598006 94X0237 21349697598006
Product Name Cable Assemblies Circular Cable Assemblies 7/8 CABLE ASSY 4P+PE ST/ST F/ M 0,6M Sensor Cable, 4+Pe, 7/8plug-Receptacle, 0.6M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details