HARTING Inc. of North America Cable Assemblies 21349697597010

Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet
Description
7/8 Cable Assembly 4p+P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349697597010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349697597010
Cable Assemblies 21349697597010
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M - 21349697597010 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M
21349697597010
7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M 21349697597010
7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M

7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M

Buy Now
Circular Cable Assemblies - 1195-6437-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6437-ND
Circular Cable Assemblies 1195-6437-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting - 94X0235 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting
94X0235
Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting 94X0235
SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4+PE, 7/8"PLUG-RECEPTACLE, 1M; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349697597010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349697597010
Cable Assemblies - Circular Cable Assemblies 21349697597010
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349697597010 21349697597010 1195-6437-ND 94X0235 21349697597010
Product Name Cable Assemblies 7/8 CABLE ASSY 4P+PE ST/ST F/ M 1,0M Circular Cable Assemblies Sensor Cable, 4+Pe, 7/8plug-Receptacle, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details