HARTING Inc. of North America Circular Cable Assemblies 21349697496015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349697496015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349697496015-ND
Circular Cable Assemblies 21349697496015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M - 21349697496015 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M
21349697496015
7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M 21349697496015
7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M

7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M

Buy Now
Cable Assemblies - 21349697496015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349697496015
Cable Assemblies 21349697496015
7/8 Cable Assembly 4-po

7/8 Cable Assembly 4-po

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349697496015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349697496015
Cable Assemblies - Circular Cable Assemblies 21349697496015
CBL 4POS MALE TO FMALE 4.92'

CBL 4POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349697496015-ND 21349697496015 21349697496015 21349697496015
Product Name Circular Cable Assemblies 7/8 CABLE ASSY 4-POLE ST/ST F /M 1,5M Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8100-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers