HARTING Inc. of North America Circular Cable Assemblies 21349500405100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3909-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3909-ND
Circular Cable Assemblies 1195-3909-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - 21349500405100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349500405100
Cable Assemblies 21349500405100
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349500405100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349500405100
Cable Assemblies - Circular Cable Assemblies 21349500405100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0224 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0224
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0224
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3909-ND 21349500405100 21349500405100 94X0224
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
System cable - 706-2300/406-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details