HARTING Inc. of North America Circular Cable Assemblies 21349494477100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4P, M12 Plug-Free End, 10M is designed for industrial applications requiring reliable connectivity. It features a 4-position configuration and is compliant with RoHS standards, ensuring it meets environmental regulations. The cable length is 10 meters, suitable for various installation needs. This product is part of a range that supports automation protocols and installation guidelines commonly used in industrial settings. It is compatible with M12 connectors, making it versatile for different applications within smart network infrastructures.

Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4P, M12 Plug-Free End, 10M is designed for industrial applications requiring reliable connectivity. It features a 4-position configuration and is compliant with RoHS standards, ensuring it meets environmental regulations. The cable length is 10 meters, suitable for various installation needs. This product is part of a range that supports automation protocols and installation guidelines commonly used in industrial settings. It is compatible with M12 connectors, making it versatile for different applications within smart network infrastructures.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3972-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3972-ND
Circular Cable Assemblies 1195-3972-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - 21349494477100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349494477100
Cable Assemblies 21349494477100
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting - 94X0221 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting
94X0221
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting 94X0221
SENSOR CABLE, 4P, M12 PLUG-FREE END, 10M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 10M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349494477100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349494477100
Cable Assemblies - Circular Cable Assemblies 21349494477100
CBL 4POS MALE TO MALE 32.8'

CBL 4POS MALE TO MALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3972-ND 21349494477100 94X0221 21349494477100
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details