HARTING Inc. of North America Circular Cable Assemblies 21349492477075

Description
CBL 4POS RCPT RA TO RCPT 24.6'
Request a Quote Datasheet
Description
CBL 4POS RCPT RA TO RCPT 24.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-21349492477075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-21349492477075-ND
Circular Cable Assemblies 1195-21349492477075-ND
CBL 4POS RCPT RA TO RCPT 24.6'

CBL 4POS RCPT RA TO RCPT 24.6'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-21349492477075-ND
Product Name Circular Cable Assemblies
Cable Length 24.6 ft (74.98 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details