HARTING Inc. of North America Cable Assemblies 21349400477200

Description
M12 Cable Assembly D-cod an/- m/- 20,0m
Request a Quote Datasheet
Description
M12 Cable Assembly D-cod an/- m/- 20,0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349400477200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349400477200
Cable Assemblies 21349400477200
M12 Cable Assembly D-cod an/- m/- 20,0m

M12 Cable Assembly D-cod an/- m/- 20,0m

Buy Now
Circular Cable Assemblies - 21349400477200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349400477200-ND
Circular Cable Assemblies 21349400477200-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349400477200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349400477200
Cable Assemblies - Circular Cable Assemblies 21349400477200
CBL CIRC 4POS MALE TO WIRE 65.6'

CBL CIRC 4POS MALE TO WIRE 65.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349400477200 21349400477200-ND 21349400477200
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details