HARTING Inc. of North America Circular Cable Assemblies 21349400477010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3925-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3925-ND
Circular Cable Assemblies 1195-3925-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349400477010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349400477010
Cable Assemblies 21349400477010
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349400477010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349400477010
Cable Assemblies - Circular Cable Assemblies 21349400477010
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting - 94X0213 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
94X0213
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting 94X0213
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3925-ND 21349400477010 21349400477010 94X0213
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B3AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details